TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0EC15C1MEG

Description
POT 1M OHM 1/10W PLASTIC R-LOG
Datasheet
Description
POT 1M OHM 1/10W PLASTIC R-LOG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0EC15C1MEG
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0EC15C1MEG
POT 1M OHM 1/10W PLASTIC R-LOG

POT 1M OHM 1/10W PLASTIC R-LOG

Supplier's Site
Rotary Pot, 1M, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2819 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 1M, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2819
Rotary Pot, 1M, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2819
ROTARY POT, 1M, 0.1W, PANEL MOUNT; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Reverse Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POT, 1M, 0.1W, PANEL MOUNT; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Reverse Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-0EC15C1MEG 85R2819
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 1M, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Resistance Range 1.00E6 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details