100k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
ROTARY POTENTIOMETER, 100KOHM 16MM, 20% 100mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:-; No. of Gangs:1 RoHS Compliant: Yes
POT 100K OHM 1/10W PLASTIC R-LOG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1728-ND | 14N5356 | P160KNP-0EC15C100K |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 100Kohm 16Mm, 20% 100Mw; Track Resistance Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Log / Audio |