2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug
ROTARY POTENTIOMETER, 2KOHM, 16MM, 20%, 200mW; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:-; Shaft Diameter:6mm RoHS Compliant: Yes
POT 2K OHM 1/5W PLASTIC LINEAR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1727-ND | 14N5353 | P160KNP-0EC15B2K |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 2Kohm, 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Linear |