TT Electronics Rotary Potentiometers, Rheostats P160KNP-0EC15B25K

Description
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug
Request a Quote Datasheet
Description
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1726-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1726-ND
Rotary Potentiometers, Rheostats 987-1726-ND
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug

25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 25Kohm 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies - 14N5354 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 25Kohm 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies
14N5354
Rotary Potentiometer, 25Kohm 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies 14N5354
ROTARY POTENTIOMETER, 25KOHM 16MM, 20%, 200mW; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 25KOHM 16MM, 20%, 200mW; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Conductive Plastic, P160 Series, 25 Kohm, Linear, 1, 200 Mw, Bushing Rohs Compliant Tt Electronics/bi Technologies - 80P7432 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Conductive Plastic, P160 Series, 25 Kohm, Linear, 1, 200 Mw, Bushing Rohs Compliant Tt Electronics/bi Technologies
80P7432
Rotary Potentiometer, Conductive Plastic, P160 Series, 25 Kohm, Linear, 1, 200 Mw, Bushing Rohs Compliant Tt Electronics/bi Technologies 80P7432
Rotary Potentiometer, Conductive Plastic, P160 Series, 25 kohm, Linear, 1, 200 mW, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Conductive Plastic, P160 Series, 25 kohm, Linear, 1, 200 mW, Bushing RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KNP-0EC15B25K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0EC15B25K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0EC15B25K
POT 25K OHM 1/5W PLASTIC LINEAR

POT 25K OHM 1/5W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 987-1726-ND 14N5354 80P7432 P160KNP-0EC15B25K
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 25Kohm 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies Rotary Potentiometer, Conductive Plastic, P160 Series, 25 Kohm, Linear, 1, 200 Mw, Bushing Rohs Compliant Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data