TT Electronics Rotary Potentiometers, Rheostats P160KNP-0EC15B10K

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1724-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1724-ND
Rotary Potentiometers, Rheostats 987-1724-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 10K, 15Mm, 20%; Track Resistance Tt Electronics/bi Technologies - 80P7430 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10K, 15Mm, 20%; Track Resistance Tt Electronics/bi Technologies
80P7430
Rotary Potentiometer, 10K, 15Mm, 20%; Track Resistance Tt Electronics/bi Technologies 80P7430
ROTARY POTENTIOMETER, 10K, 15MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10K, 15MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KNP-0EC15B10K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0EC15B10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0EC15B10K
POT 10K OHM 1/5W PLASTIC LINEAR

POT 10K OHM 1/5W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1724-ND 80P7430 P160KNP-0EC15B10K
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 10K, 15Mm, 20%; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers