TT Electronics Rotary Potentiometers, Rheostats P160KNP-0EC15B100K

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1723-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1723-ND
Rotary Potentiometers, Rheostats 987-1723-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 100Kohm 16Mm, 20% 200Mw; Track Resistance Tt Electronics/bi Technologies - 14N5352 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm 16Mm, 20% 200Mw; Track Resistance Tt Electronics/bi Technologies
14N5352
Rotary Potentiometer, 100Kohm 16Mm, 20% 200Mw; Track Resistance Tt Electronics/bi Technologies 14N5352
ROTARY POTENTIOMETER, 100KOHM 16MM, 20% 200mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear / Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM 16MM, 20% 200mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear / Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Panel Pot, 100K Lin 16Mm; Track Resistance Tt Electronics/bi Technologies - 80P7431 - Newark, An Avnet Company
Chicago, IL, United States
Panel Pot, 100K Lin 16Mm; Track Resistance Tt Electronics/bi Technologies
80P7431
Panel Pot, 100K Lin 16Mm; Track Resistance Tt Electronics/bi Technologies 80P7431
PANEL POT, 100K LIN 16MM; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing; Shaft Diameter:6mm; No. of RoHS Compliant: Yes

PANEL POT, 100K LIN 16MM; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing; Shaft Diameter:6mm; No. of RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KNP-0EC15B100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0EC15B100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0EC15B100K
POT 100K OHM 1/5W PLASTIC LINEAR

POT 100K OHM 1/5W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 987-1723-ND 14N5352 80P7431 P160KNP-0EC15B100K
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 100Kohm 16Mm, 20% 200Mw; Track Resistance Tt Electronics/bi Technologies Panel Pot, 100K Lin 16Mm; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers