TT Electronics Rotary Potentiometers, Rheostats P160KNP-0EC15A500K

Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
Request a Quote Datasheet
Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1722-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1722-ND
Rotary Potentiometers, Rheostats 987-1722-ND
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug

500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KNP-0EC15A500K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0EC15A500K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0EC15A500K
POT 500K OHM 1/10W PLASTIC LOG

POT 500K OHM 1/10W PLASTIC LOG

Supplier's Site
Rotary Potentiometer, 500Kohm 16Mm, 20% 100Mw; Track Resistance Tt Electronics/bi Technologies - 14N5351 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 500Kohm 16Mm, 20% 100Mw; Track Resistance Tt Electronics/bi Technologies
14N5351
Rotary Potentiometer, 500Kohm 16Mm, 20% 100Mw; Track Resistance Tt Electronics/bi Technologies 14N5351
ROTARY POTENTIOMETER, 500KOHM 16MM, 20% 100mW; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 500KOHM 16MM, 20% 100mW; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1722-ND P160KNP-0EC15A500K 14N5351
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 500Kohm 16Mm, 20% 100Mw; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details