TT Electronics Rotary Potentiometers, Rheostats P160KNP-0EC15A25K

Description
25k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
Request a Quote Datasheet
Description
25k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1721-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1721-ND
Rotary Potentiometers, Rheostats 987-1721-ND
25k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug

25k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KNP-0EC15A25K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0EC15A25K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0EC15A25K
POT 25K OHM 1/10W PLASTIC LOG

POT 25K OHM 1/10W PLASTIC LOG

Supplier's Site
Rotary Potentiometer, 25Kohm 16Mm, 20%, 100Mw; Track Resistance Tt Electronics/bi Technologies - 14N5350 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 25Kohm 16Mm, 20%, 100Mw; Track Resistance Tt Electronics/bi Technologies
14N5350
Rotary Potentiometer, 25Kohm 16Mm, 20%, 100Mw; Track Resistance Tt Electronics/bi Technologies 14N5350
ROTARY POTENTIOMETER, 25KOHM 16MM, 20%, 100mW; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 25KOHM 16MM, 20%, 100mW; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1721-ND P160KNP-0EC15A25K 14N5350
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 25Kohm 16Mm, 20%, 100Mw; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers