TT Electronics Rotary Potentiometers, Rheostats P160KNP-0EC15A1MEG

Description
1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
Request a Quote Datasheet
Description
1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1719-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1719-ND
Rotary Potentiometers, Rheostats 987-1719-ND
1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug

1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 1Mohm, 16Mm, 20%, 100Mw; Track Resistance Tt Electronics/bi Technologies - 14N5347 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Mohm, 16Mm, 20%, 100Mw; Track Resistance Tt Electronics/bi Technologies
14N5347
Rotary Potentiometer, 1Mohm, 16Mm, 20%, 100Mw; Track Resistance Tt Electronics/bi Technologies 14N5347
ROTARY POTENTIOMETER, 1MOHM, 16MM, 20%, 100mW; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1MOHM, 16MM, 20%, 100mW; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KNP-0EC15A1MEG - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0EC15A1MEG
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0EC15A1MEG
POT 1M OHM 1/10W PLASTIC LOG

POT 1M OHM 1/10W PLASTIC LOG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1719-ND 14N5347 P160KNP-0EC15A1MEG
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 1Mohm, 16Mm, 20%, 100Mw; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers