TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0EA20A50K

Description
POT 50K OHM 1/10W PLASTIC LOG
Datasheet
Description
POT 50K OHM 1/10W PLASTIC LOG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0EA20A50K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0EA20A50K
POT 50K OHM 1/10W PLASTIC LOG

POT 50K OHM 1/10W PLASTIC LOG

Supplier's Site
Rotary Pot, 50K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2814 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 50K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2814
Rotary Pot, 50K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2814
ROTARY POT, 50K, 0.1W, PANEL MOUNT; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 50K, 0.1W, PANEL MOUNT; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-0EA20A50K 85R2814
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 50K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Resistance Range 50000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Adjustable Resistors - 2274847 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 2.2 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers