TT Electronics Rotary Pot, 1M, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies P160KNP-0EA15A1MEG

Description
ROTARY POT, 1M, 0.1W, PANEL MOUNT; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
ROTARY POT, 1M, 0.1W, PANEL MOUNT; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 1M, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2811 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 1M, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2811
Rotary Pot, 1M, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2811
ROTARY POT, 1M, 0.1W, PANEL MOUNT; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 1M, 0.1W, PANEL MOUNT; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0EA15A1MEG
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0EA15A1MEG
POT 1M OHM 1/10W PLASTIC LOG

POT 1M OHM 1/10W PLASTIC LOG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 85R2811 P160KNP-0EA15A1MEG
Product Name Rotary Pot, 1M, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Mounting / Packaging Panel Mount (Bushing)
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details