ROTARY POT, 100K, 0.2W, THROUGH HOLE; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes
POT 100K OHM 1/5W PLASTIC LINEAR
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 85R2886 | P160KN2-0QC15B100K |
| Product Name | Rotary Pot, 100K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Configuration | Single Resistor | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 20 +/- % | 20 +/- % |