TT Electronics Rotary Pot, 10K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies P160KN-2QC15B10K

Description
ROTARY POT, 10K, 0.2W, THROUGH HOLE; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes
Datasheet
Description
ROTARY POT, 10K, 0.2W, THROUGH HOLE; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 10K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 41AH7942 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 10K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
41AH7942
Rotary Pot, 10K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies 41AH7942
ROTARY POT, 10K, 0.2W, THROUGH HOLE; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes

ROTARY POT, 10K, 0.2W, THROUGH HOLE; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH7942
Product Name Rotary Pot, 10K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details