TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-1EC20B20K

Description
POT 20K OHM 1/5W PLASTIC LINEAR
Datasheet
Description
POT 20K OHM 1/5W PLASTIC LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-1EC20B20K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-1EC20B20K
POT 20K OHM 1/5W PLASTIC LINEAR

POT 20K OHM 1/5W PLASTIC LINEAR

Supplier's Site
Rotary Pot, 20K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 85R2808 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 20K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
85R2808
Rotary Pot, 20K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies 85R2808
ROTARY POT, 20K, 0.2W, THROUGH HOLE; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes

ROTARY POT, 20K, 0.2W, THROUGH HOLE; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KN-1EC20B20K 85R2808
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 20K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers