TT Electronics Rotary Pot, 1M, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies P160KN-0QC20A1MEG

Description
ROTARY POT, 1M, 0.1W, THROUGH HOLE; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
ROTARY POT, 1M, 0.1W, THROUGH HOLE; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 1M, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 85R2802 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 1M, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
85R2802
Rotary Pot, 1M, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies 85R2802
ROTARY POT, 1M, 0.1W, THROUGH HOLE; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 1M, 0.1W, THROUGH HOLE; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-0QC20A1MEG
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0QC20A1MEG
POT 1M OHM 1/10W PLASTIC LOG

POT 1M OHM 1/10W PLASTIC LOG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 85R2802 P160KN-0QC20A1MEG
Product Name Rotary Pot, 1M, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details