TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0QC15C500K

Description
POT 500K OHM 1/10W PLASTIC R-LOG
Datasheet
Description
POT 500K OHM 1/10W PLASTIC R-LOG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-0QC15C500K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0QC15C500K
POT 500K OHM 1/10W PLASTIC R-LOG

POT 500K OHM 1/10W PLASTIC R-LOG

Supplier's Site
Rotary Pot, 500K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 14R5476 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 500K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
14R5476
Rotary Pot, 500K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies 14R5476
ROTARY POT, 500K, 0.1W, THROUGH HOLE; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Reverse Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POT, 500K, 0.1W, THROUGH HOLE; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Reverse Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KN-0QC15C500K 14R5476
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 500K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
Resistance Range 500000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data