TT Electronics Rotary Potentiometers, Rheostats P160KN-0QC15C100K

Description
100k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Request a Quote Datasheet
Description
100k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1306-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1306-ND
Rotary Potentiometers, Rheostats 987-1306-ND
100k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins

100k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 100Kohm 16Mm, 20%; Track Resistance Tt Electronics/bi Technologies - 69R7553 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm 16Mm, 20%; Track Resistance Tt Electronics/bi Technologies
69R7553
Rotary Potentiometer, 100Kohm 16Mm, 20%; Track Resistance Tt Electronics/bi Technologies 69R7553
ROTARY POTENTIOMETER, 100KOHM 16MM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM 16MM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KN-0QC15C100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-0QC15C100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0QC15C100K
POT 100K OHM 1/10W PLASTIC R-LOG

POT 100K OHM 1/10W PLASTIC R-LOG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1306-ND 69R7553 P160KN-0QC15C100K
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 100Kohm 16Mm, 20%; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details