TT Electronics Rotary Potentiometers, Rheostats P160KN-0QC15B50K

Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1305-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1305-ND
Rotary Potentiometers, Rheostats 987-1305-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins

Buy Now Datasheet
Rotary Pot, 50K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 85R2801 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 50K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
85R2801
Rotary Pot, 50K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies 85R2801
ROTARY POT, 50K, 0.2W, THROUGH HOLE; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes

ROTARY POT, 50K, 0.2W, THROUGH HOLE; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KN-0QC15B50K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-0QC15B50K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0QC15B50K
POT 50K OHM 1/5W PLASTIC LINEAR

POT 50K OHM 1/5W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1305-ND 85R2801 P160KN-0QC15B50K
Product Name Rotary Potentiometers, Rheostats Rotary Pot, 50K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers