TT Electronics Rotary Potentiometers, Rheostats P160KN-0QC15B250K

Description
250k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins
Request a Quote Datasheet
Description
250k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1713-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1713-ND
Rotary Potentiometers, Rheostats 987-1713-ND
250k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins

250k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins

Buy Now Datasheet
Rotary Pot, 250K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 14R5469 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 250K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
14R5469
Rotary Pot, 250K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies 14R5469
ROTARY POT, 250K, 0.2W, THROUGH HOLE; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1

ROTARY POT, 250K, 0.2W, THROUGH HOLE; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KN-0QC15B250K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-0QC15B250K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0QC15B250K
POT 250K OHM 1/5W PLASTIC LINEAR

POT 250K OHM 1/5W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1713-ND 14R5469 P160KN-0QC15B250K
Product Name Rotary Potentiometers, Rheostats Rotary Pot, 250K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers