TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0QC15B1K

Description
POT 1K OHM 1/5W PLASTIC LINEAR
Datasheet
Description
POT 1K OHM 1/5W PLASTIC LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-0QC15B1K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0QC15B1K
POT 1K OHM 1/5W PLASTIC LINEAR

POT 1K OHM 1/5W PLASTIC LINEAR

Supplier's Site
Rotary Pot, 1K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 85R2796 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 1K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
85R2796
Rotary Pot, 1K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies 85R2796
ROTARY POT, 1K, 0.2W, THROUGH HOLE; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 1K, 0.2W, THROUGH HOLE; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KN-0QC15B1K 85R2796
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 1K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
Resistance Range 1000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data