TT Electronics Rotary Potentiometers, Rheostats P160KN-0QC15B100K

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1300-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1300-ND
Rotary Potentiometers, Rheostats 987-1300-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins

Buy Now Datasheet
Rotary Pot, 100K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 85R2798 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 100K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
85R2798
Rotary Pot, 100K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies 85R2798
ROTARY POT, 100K, 0.2W, THROUGH HOLE; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POT, 100K, 0.2W, THROUGH HOLE; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KN-0QC15B100K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-0QC15B100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0QC15B100K
POT 100K OHM 1/5W PLASTIC LINEAR

POT 100K OHM 1/5W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1300-ND 85R2798 P160KN-0QC15B100K
Product Name Rotary Potentiometers, Rheostats Rotary Pot, 100K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details