500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
ROTARY POT, 500K, 0.1W, THROUGH HOLE; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes
POT 500K OHM 1/10W PLASTIC LOG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1299-ND | 14R5473 | P160KN-0QC15A500K |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Pot, 500K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Log / Audio |