TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0QC15A250K

Description
POT 250K OHM 1/10W PLASTIC LOG
Datasheet
Description
POT 250K OHM 1/10W PLASTIC LOG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-0QC15A250K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0QC15A250K
POT 250K OHM 1/10W PLASTIC LOG

POT 250K OHM 1/10W PLASTIC LOG

Supplier's Site
Rotary Pot, 250K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 14R5465 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 250K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
14R5465
Rotary Pot, 250K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies 14R5465
ROTARY POT, 250K, 0.1W, THROUGH HOLE; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1

ROTARY POT, 250K, 0.1W, THROUGH HOLE; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KN-0QC15A250K 14R5465
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 250K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
Resistance Range 250000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers