TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0FD18C10K

Description
POT 10K OHM 1/10W PLASTIC R-LOG
Datasheet
Description
POT 10K OHM 1/10W PLASTIC R-LOG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-0FD18C10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0FD18C10K
POT 10K OHM 1/10W PLASTIC R-LOG

POT 10K OHM 1/10W PLASTIC R-LOG

Supplier's Site
Rotary Pot, 10K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 85R2794 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 10K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
85R2794
Rotary Pot, 10K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies 85R2794
ROTARY POT, 10K, 0.1W, THROUGH HOLE; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Reverse Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POT, 10K, 0.1W, THROUGH HOLE; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Reverse Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KN-0FD18C10K 85R2794
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 10K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
Resistance Range 10000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers