TT Electronics Rotary Pot, 50K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies P160KN-0FC20B50K

Description
ROTARY POT, 50K, 0.2W, THROUGH HOLE; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes
Datasheet
Description
ROTARY POT, 50K, 0.2W, THROUGH HOLE; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 50K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 41AH7937 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 50K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
41AH7937
Rotary Pot, 50K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies 41AH7937
ROTARY POT, 50K, 0.2W, THROUGH HOLE; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes

ROTARY POT, 50K, 0.2W, THROUGH HOLE; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH7937
Product Name Rotary Pot, 50K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers