The Rotary Potentiometer, part number 85R2787, features a track resistance of 1MΩ and a power rating of 0.2W. It is designed for through-hole mounting and has a linear taper with a single turn. The potentiometer is constructed with a conductive plastic element, ensuring a long operational life of up to 100,000 cycles. It includes a metal shaft and bushing, enhancing durability. Additionally, the product is compliant with RoHS standards, making it suitable for environmentally conscious projects. This component is part of the P160 series by TT Electronics/BI Technologies.
1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins
ROTARY POT, 1M, 0.2W, THROUGH HOLE; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes
POT 1M OHM 1/5W PLASTIC LINEAR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1711-ND | 85R2787 | P160KN-0EC15B1MEG |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Pot, 1M, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Linear |