TT Electronics Rotary Pot, 5K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies P160KN-0EC15A5K

Description
ROTARY POT, 5K, 0.1W, THROUGH HOLE; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
ROTARY POT, 5K, 0.1W, THROUGH HOLE; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 5K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 85R2785 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 5K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
85R2785
Rotary Pot, 5K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies 85R2785
ROTARY POT, 5K, 0.1W, THROUGH HOLE; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 5K, 0.1W, THROUGH HOLE; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-0EC15A5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0EC15A5K
POT 5K OHM 1/10W PLASTIC LOG

POT 5K OHM 1/10W PLASTIC LOG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 85R2785 P160KN-0EC15A5K
Product Name Rotary Pot, 5K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details