TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0EA15A100K

Description
POT 100K OHM 1/10W PLASTIC LOG
Datasheet
Description
POT 100K OHM 1/10W PLASTIC LOG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN-0EA15A100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN-0EA15A100K
POT 100K OHM 1/10W PLASTIC LOG

POT 100K OHM 1/10W PLASTIC LOG

Supplier's Site
Rotary Pot, 100K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 71P7763 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 100K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
71P7763
Rotary Pot, 100K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies 71P7763
ROTARY POT, 100K, 0.1W, THROUGH HOLE; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POT, 100K, 0.1W, THROUGH HOLE; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KN-0EA15A100K 71P7763
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 100K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
Resistance Range 100000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data