TT Electronics Rotary Potentiometers, Rheostats P140KV1-F25BR10K

Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1296-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1296-ND
Rotary Potentiometers, Rheostats 987-1296-ND
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks

10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Rotary Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies - 46M2493 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies
46M2493
Rotary Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies 46M2493
ROTARY POTENTIOMETER, 10KOHM, 20%, 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P140 Series; Potentiometer Mounting:Through Hole; No. of Gangs:2RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 20%, 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P140 Series; Potentiometer Mounting:Through Hole; No. of Gangs:2RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P140KV1-F25BR10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P140KV1-F25BR10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P140KV1-F25BR10K
POT 10K OHM 1/20W PLASTIC LINEAR

POT 10K OHM 1/20W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1296-ND 46M2493 P140KV1-F25BR10K
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details