Manufacturer: TT Electronics
Win Source Part Number: 929801-P140KH-F20BR5
Series: P140
Features: 5k Ohm 2 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
Package: Tray
Mounting: Through Hole, Snap In
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 987-1295, P140KHF20BR5K
POT 5K OHM 1/20W PLASTIC LINEAR Product overview: P140KH-F20BR5K from TT Electronics / BI Technologies is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-P140KH-F20BR5K can be used for catalog matching and distributor lookup.
5k Ohm 2 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
ROTARY POTENTIOMETER, 5KOHM, 20%, 50mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P140 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes
POT 5K OHM 1/20W PLASTIC LINEAR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 929801-P140KH-F20BR5K | 84-P140KH-F20BR5K | 987-1295-ND | 46M2492 | P140KH-F20BR5K |
| Product Name | Rotary Potentiometers, Rheostats - P140KH-F20BR5K | 20W Rheostat | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer | |||
| Technology / Construction | Conductive Plastic | Conductive Plastic | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Power Rating | 0.0500 watts | 0.2000 watts | 0.0500 watts | ||
| Operating AC Voltage | 50 volts |