TT Electronics P110KV-1F20C20K P110KV-1F20C20K

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022081-P110KV-1F20C 20K Power Rating: 50 mW Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022081-P110KV-1F20C 20K Power Rating: 50 mW Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P110KV-1F20C20K - 1022081-P110KV-1F20C20K - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022081-P110KV-1F20C 20K Power Rating: 50 mW Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022081-P110KV-1F20C20K
Power Rating: 50 mW
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1022081-P110KV-1F20C20K
Product Name P110KV-1F20C20K
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers