TT Electronics Rotary Potentiometers, Rheostats P091S-QC15BR50K

Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1284-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1284-ND
Rotary Potentiometers, Rheostats 987-1284-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks

50k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P091S-QC15BR50K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P091S-QC15BR50K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P091S-QC15BR50K
POT 50K OHM 1/20W PLASTIC LINEAR

POT 50K OHM 1/20W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies - 46M2485 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies
46M2485
Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies 46M2485
ROTARY POTENTIOMETER, 50KOHM, 20%, 50mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P091 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 50KOHM, 20%, 50mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P091 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1284-ND P091S-QC15BR50K 46M2485
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers