TT Electronics Rotary Potentiometers, Rheostats P0915N-QC20BR5K

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1278-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1278-ND
Rotary Potentiometers, Rheostats 987-1278-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P0915N-QC20BR5K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P0915N-QC20BR5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P0915N-QC20BR5K
POT 5K OHM 1/20W PLASTIC LINEAR

POT 5K OHM 1/20W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies - 46M2486 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies
46M2486
Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies 46M2486
ROTARY POTENTIOMETER, 5KOHM, 20%, 50mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P091 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, 20%, 50mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P091 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1278-ND P0915N-QC20BR5K 46M2486
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details