TT Electronics Rotary Potentiometers, Rheostats P090S-14T20BR10K

Description
10k Ohm 1 Gang Linear Through Hole Potentiometer Detent 1 Kierros Conductive Plastic 0.03W, 1/32W PC Pins, Board Locks
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Through Hole Potentiometer Detent 1 Kierros Conductive Plastic 0.03W, 1/32W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1277-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1277-ND
Rotary Potentiometers, Rheostats 987-1277-ND
10k Ohm 1 Gang Linear Through Hole Potentiometer Detent 1 Kierros Conductive Plastic 0.03W, 1/32W PC Pins, Board Locks

10k Ohm 1 Gang Linear Through Hole Potentiometer Detent 1 Kierros Conductive Plastic 0.03W, 1/32W PC Pins, Board Locks

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P090S-14T20BR10K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P090S-14T20BR10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P090S-14T20BR10K
POT 10K OHM 1/32W PLASTIC LINEAR

POT 10K OHM 1/32W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 10Kohm, 20%, 30Mw; Track Resistance Tt Electronics/bi Technologies - 46M2481 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 20%, 30Mw; Track Resistance Tt Electronics/bi Technologies
46M2481
Rotary Potentiometer, 10Kohm, 20%, 30Mw; Track Resistance Tt Electronics/bi Technologies 46M2481
ROTARY POTENTIOMETER, 10KOHM, 20%, 30mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:30mW; Resistance Tolerance:± 20%; Product Range:P090 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 20%, 30mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:30mW; Resistance Tolerance:± 20%; Product Range:P090 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1277-ND P090S-14T20BR10K 46M2481
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 20%, 30Mw; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers