TT Electronics Rotary Potentiometers, Rheostats P082D-27CBR10K

Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins
Request a Quote Datasheet
Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1382-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1382-ND
Rotary Potentiometers, Rheostats 987-1382-ND
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins

10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 10Kohm 8Mm, 20% 25Mw; Track Resistance Tt Electronics/bi Technologies - 27T9270 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm 8Mm, 20% 25Mw; Track Resistance Tt Electronics/bi Technologies
27T9270
Rotary Potentiometer, 10Kohm 8Mm, 20% 25Mw; Track Resistance Tt Electronics/bi Technologies 27T9270
ROTARY POTENTIOMETER, 10KOHM 8MM, 20% 25mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P08 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:2RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM 8MM, 20% 25mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P08 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:2RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P082D-27CBR10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P082D-27CBR10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P082D-27CBR10K
POT 10K OHM 1/20W PLASTIC LINEAR

POT 10K OHM 1/20W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1382-ND 27T9270 P082D-27CBR10K
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm 8Mm, 20% 25Mw; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details