TT Electronics Rotary Potentiometers, Rheostats P081S-71F2CAR10K

Description
10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.025W, 1/40W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.025W, 1/40W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1381-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1381-ND
Rotary Potentiometers, Rheostats 987-1381-ND
10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.025W, 1/40W PC Pins

10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.025W, 1/40W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P081S-71F2CAR10K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P081S-71F2CAR10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P081S-71F2CAR10K
POT 10K OHM 1/40W PLASTIC LOG

POT 10K OHM 1/40W PLASTIC LOG

Supplier's Site
Rotary Potentiometer, 10Kohm 8Mm, 20% 50Mw; Track Resistance Tt Electronics/bi Technologies - 28T0530 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm 8Mm, 20% 50Mw; Track Resistance Tt Electronics/bi Technologies
28T0530
Rotary Potentiometer, 10Kohm 8Mm, 20% 50Mw; Track Resistance Tt Electronics/bi Technologies 28T0530
ROTARY POTENTIOMETER, 10KOHM 8MM, 20% 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:25mW; Resistance Tolerance:± 20%; Product Range:P08 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM 8MM, 20% 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:25mW; Resistance Tolerance:± 20%; Product Range:P08 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1381-ND P081S-71F2CAR10K 28T0530
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm 8Mm, 20% 50Mw; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details