TT Electronics 1.5mW Diode and Rectifier OPV382

Description
Laser Diode VCSELs-LD 560nm 1.5mW 2-Pin Bag Product overview: OPV382 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV382 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Laser Diode VCSELs-LD 560nm 1.5mW 2-Pin Bag Product overview: OPV382 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV382 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5mW Diode and Rectifier - 95-OPV382 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5mW Diode and Rectifier
95-OPV382
1.5mW Diode and Rectifier 95-OPV382
Laser Diode VCSELs-LD 560nm 1.5mW 2-Pin Bag Product overview: OPV382 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV382 can be used for catalog matching and distributor lookup.

Laser Diode VCSELs-LD 560nm 1.5mW 2-Pin Bag Product overview: OPV382 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV382 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology - 27K2384 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology
27K2384
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology 27K2384
DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:Flat Lens; Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:Flat Lens; Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 95-OPV382 27K2384
Product Name 1.5mW Diode and Rectifier Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology
Package Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2441978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package GBU
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Active
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 600 volts
View Details