TT Electronics 1.5mW Diode and Rectifier OPV380

Description
Laser Diode VCSELs-LD 860nm 1.5mW 2-Pin Bag Product overview: OPV380 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV380 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Laser Diode VCSELs-LD 860nm 1.5mW 2-Pin Bag Product overview: OPV380 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV380 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5mW Diode and Rectifier - 95-OPV380 - ERSAELECTRONICS PTE. LTD.
Singapore
1.5mW Diode and Rectifier
95-OPV380
1.5mW Diode and Rectifier 95-OPV380
Laser Diode VCSELs-LD 860nm 1.5mW 2-Pin Bag Product overview: OPV380 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV380 can be used for catalog matching and distributor lookup.

Laser Diode VCSELs-LD 860nm 1.5mW 2-Pin Bag Product overview: OPV380 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV380 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology - 27K2383 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology
27K2383
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology 27K2383
DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:Flat Lens; Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:Flat Lens; Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 95-OPV380 27K2383
Product Name 1.5mW Diode and Rectifier Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology
Package Bag
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCF12500 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details
Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 200 volts
View Details
Schottky barrier diode - BAT54C,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Schottky Diodes & Rectifiers - 1461719 - RS Components, Ltd.
Specs
Package Type t
RoHS Compliant RoHS
View Details