TT Electronics 1.5mW Diode and Rectifier OPV330

Description
Laser Diode VCSELs-LD 860nm 1.5mW 2-Pin T-1 Bag Product overview: OPV330 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Laser Diode VCSELs-LD 860nm 1.5mW 2-Pin T-1 Bag Product overview: OPV330 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5mW Diode and Rectifier - 95-OPV330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5mW Diode and Rectifier
95-OPV330
1.5mW Diode and Rectifier 95-OPV330
Laser Diode VCSELs-LD 860nm 1.5mW 2-Pin T-1 Bag Product overview: OPV330 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV330 can be used for catalog matching and distributor lookup.

Laser Diode VCSELs-LD 860nm 1.5mW 2-Pin T-1 Bag Product overview: OPV330 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laser Diode, 850Nm, 0.0015W, T-1; Wavelength Typ Tt Electronics/optek Technology - 58AC3541 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, 850Nm, 0.0015W, T-1; Wavelength Typ Tt Electronics/optek Technology
58AC3541
Laser Diode, 850Nm, 0.0015W, T-1; Wavelength Typ Tt Electronics/optek Technology 58AC3541
LASER DIODE, 850NM, 0.0015W, T-1; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Current RoHS Compliant: Yes

LASER DIODE, 850NM, 0.0015W, T-1; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 95-OPV330 58AC3541
Product Name 1.5mW Diode and Rectifier Laser Diode, 850Nm, 0.0015W, T-1; Wavelength Typ Tt Electronics/optek Technology
Package Bag
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219513 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 100 volts
View Details
Diodes, Rectifiers - Single - 10ETF12PBF - 1121055-10ETF12PBF - Win Source Electronics
Specs
Configuration Single
View Details
2 suppliers