TT Electronics Laser Diodes OPV314YAT

Description
Vertical Cavity Surface Emitting Laser
Request a Quote Datasheet
Description
Vertical Cavity Surface Emitting Laser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes - 9087283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laser Diodes
9087283
Laser Diodes 9087283
Vertical Cavity Surface Emitting Laser

Vertical Cavity Surface Emitting Laser

Supplier's Site
Diode and Rectifier - 95-OPV314YAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
95-OPV314YAT
Diode and Rectifier 95-OPV314YAT
Laser Diode VCSELs-LD 856nm 3-Pin Tray Product overview: OPV314YAT from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV314YAT can be used for catalog matching and distributor lookup.

Laser Diode VCSELs-LD 856nm 3-Pin Tray Product overview: OPV314YAT from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV314YAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Laser, 850Nm, 2.5Gbps, 600 Uw; Wavelength Typ Tt Electronics/optek Technology - 02E6736 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Laser, 850Nm, 2.5Gbps, 600 Uw; Wavelength Typ Tt Electronics/optek Technology
02E6736
Diode, Laser, 850Nm, 2.5Gbps, 600 Uw; Wavelength Typ Tt Electronics/optek Technology 02E6736
DIODE, LASER, 850NM, 2.5GBPS, 600 uW; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:ST-Tall; Output Power:600µW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

DIODE, LASER, 850NM, 2.5GBPS, 600 uW; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:ST-Tall; Output Power:600µW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number 9087283 95-OPV314YAT 02E6736
Product Name Laser Diodes Diode and Rectifier Diode, Laser, 850Nm, 2.5Gbps, 600 Uw; Wavelength Typ Tt Electronics/optek Technology
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data