Laser Diode VCSELs-LD 860nm 1.4mW 3-Pin Box Product overview: OPV314Y from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.4mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV314Y can be used for catalog matching and distributor lookup.
DIODE, LASER, 850NM, 2.5GBPS, 1.4mW; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.4mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 95-OPV314Y | 02E6735 |
| Product Name | 1.4mW Diode and Rectifier | Diode, Laser, 850Nm, 2.5Gbps, 1.4Mw; Wavelength Typ Tt Electronics/optek Technology |
| Package | Box |