TT Electronics Laser Diode; Wavelength Typ Tt Electronics/optek Technology OPV314AT

Description
Laser Diode; Wavelength Typ:860nm; No. of Pins:3Pins; Diode Case Style:ST-Tall; Output Power:600µW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Current Rating:30mA RoHS Compliant: Yes
Datasheet
Description
Laser Diode; Wavelength Typ:860nm; No. of Pins:3Pins; Diode Case Style:ST-Tall; Output Power:600µW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Current Rating:30mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode; Wavelength Typ Tt Electronics/optek Technology - 53H7381 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode; Wavelength Typ Tt Electronics/optek Technology
53H7381
Laser Diode; Wavelength Typ Tt Electronics/optek Technology 53H7381
Laser Diode; Wavelength Typ:860nm; No. of Pins:3Pins; Diode Case Style:ST-Tall; Output Power:600µW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Current Rating:30mA RoHS Compliant: Yes

Laser Diode; Wavelength Typ:860nm; No. of Pins:3Pins; Diode Case Style:ST-Tall; Output Power:600µW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Current Rating:30mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 53H7381
Product Name Laser Diode; Wavelength Typ Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Bridge Rectifiers - 1460434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4460US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details
PIN Diode Switches - NPS1-20000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details