TT Electronics 1.5mW Diode and Rectifier OPV310Y

Description
Laser Diode VCSELs-LD 860nm 1.5mW 3-Pin Box Product overview: OPV310Y from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV310Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Laser Diode VCSELs-LD 860nm 1.5mW 3-Pin Box Product overview: OPV310Y from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV310Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5mW Diode and Rectifier - 95-OPV310Y - ERSAELECTRONICS PTE. LTD.
Singapore
1.5mW Diode and Rectifier
95-OPV310Y
1.5mW Diode and Rectifier 95-OPV310Y
Laser Diode VCSELs-LD 860nm 1.5mW 3-Pin Box Product overview: OPV310Y from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV310Y can be used for catalog matching and distributor lookup.

Laser Diode VCSELs-LD 860nm 1.5mW 3-Pin Box Product overview: OPV310Y from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV310Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laser Diode; Wavelength Typ Tt Electronics/optek Technology - 53H7379 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode; Wavelength Typ Tt Electronics/optek Technology
53H7379
Laser Diode; Wavelength Typ Tt Electronics/optek Technology 53H7379
Laser Diode; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.5mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Current Rating:12mA RoHS Compliant: Yes

Laser Diode; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.5mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Current Rating:12mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 95-OPV310Y 53H7379
Product Name 1.5mW Diode and Rectifier Laser Diode; Wavelength Typ Tt Electronics/optek Technology
Package Box
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6642 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA25S65 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 25 amps
VRRM 650 volts
View Details
Dual isolated high-voltage switching diode - BAS21PGX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
6 suppliers
Bridge Rectifiers - 2104928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Dbi p
RoHS Compliant RoHS
View Details