TT Electronics Laser Diodes OPV302

Description
Optek OPV302 Laser Diode
Request a Quote Datasheet
Description
Optek OPV302 Laser Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes - 9087286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laser Diodes
9087286
Laser Diodes 9087286
Optek OPV302 Laser Diode

Optek OPV302 Laser Diode

Supplier's Site
1.5mW Diode and Rectifier - 95-OPV302 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5mW Diode and Rectifier
95-OPV302
1.5mW Diode and Rectifier 95-OPV302
Laser Diode VCSELs-LD 860nm 1.5mW 3-Pin TO-46 Box Product overview: OPV302 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV302 can be used for catalog matching and distributor lookup.

Laser Diode VCSELs-LD 860nm 1.5mW 3-Pin TO-46 Box Product overview: OPV302 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology - 27K2375 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology
27K2375
Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology 27K2375
DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Laser Diode, Vcsel, 860 Nm, 12 Ma, To-46, 2, 1.5 Mw Rohs Compliant Tt Electronics/optek Technology - 90R9038 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, Vcsel, 860 Nm, 12 Ma, To-46, 2, 1.5 Mw Rohs Compliant Tt Electronics/optek Technology
90R9038
Laser Diode, Vcsel, 860 Nm, 12 Ma, To-46, 2, 1.5 Mw Rohs Compliant Tt Electronics/optek Technology 90R9038
Laser Diode, VCSEL, 860 nm, 12 mA, TO-46, 2, 1.5 mW RoHS Compliant: Yes

Laser Diode, VCSEL, 860 nm, 12 mA, TO-46, 2, 1.5 mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Diodes
Product Number 9087286 95-OPV302 27K2375 90R9038
Product Name Laser Diodes 1.5mW Diode and Rectifier Diode, Laser, 850Nm, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology Laser Diode, Vcsel, 860 Nm, 12 Ma, To-46, 2, 1.5 Mw Rohs Compliant Tt Electronics/optek Technology
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data