TT Electronics 1.5mW Diode and Rectifier OPV300

Description
Laser Diode VCSELs-LD 860nm 1.5mW 3-Pin Box Product overview: OPV300 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Laser Diode VCSELs-LD 860nm 1.5mW 3-Pin Box Product overview: OPV300 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5mW Diode and Rectifier - 95-OPV300 - ERSAELECTRONICS PTE. LTD.
Singapore
1.5mW Diode and Rectifier
95-OPV300
1.5mW Diode and Rectifier 95-OPV300
Laser Diode VCSELs-LD 860nm 1.5mW 3-Pin Box Product overview: OPV300 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV300 can be used for catalog matching and distributor lookup.

Laser Diode VCSELs-LD 860nm 1.5mW 3-Pin Box Product overview: OPV300 from TT Electronics / Optek Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-OPV300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laser Diode, Vcsel, 850 Nm, 2.5 Gbps, 12 Ma, To-46, 3, 1.5 Mw Rohs Compliant Tt Electronics/optek Technology - 90R9037 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, Vcsel, 850 Nm, 2.5 Gbps, 12 Ma, To-46, 3, 1.5 Mw Rohs Compliant Tt Electronics/optek Technology
90R9037
Laser Diode, Vcsel, 850 Nm, 2.5 Gbps, 12 Ma, To-46, 3, 1.5 Mw Rohs Compliant Tt Electronics/optek Technology 90R9037
Laser Diode, VCSEL, 850 nm, 2.5 Gbps, 12 mA, TO-46, 3, 1.5 mW RoHS Compliant: Yes

Laser Diode, VCSEL, 850 nm, 2.5 Gbps, 12 mA, TO-46, 3, 1.5 mW RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Laser, 850Nm, 2.5Gbps, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology - 53H7378 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Laser, 850Nm, 2.5Gbps, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology
53H7378
Diode, Laser, 850Nm, 2.5Gbps, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology 53H7378
DIODE, LASER, 850NM, 2.5GBPS, 1.5mW; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.5mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

DIODE, LASER, 850NM, 2.5GBPS, 1.5mW; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.5mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes
Product Number 95-OPV300 90R9037 53H7378
Product Name 1.5mW Diode and Rectifier Laser Diode, Vcsel, 850 Nm, 2.5 Gbps, 12 Ma, To-46, 3, 1.5 Mw Rohs Compliant Tt Electronics/optek Technology Diode, Laser, 850Nm, 2.5Gbps, 1.5Mw; Wavelength Typ Tt Electronics/optek Technology
Package Box
Unlock Full Specs
to access all available technical data