TT Electronics Photo Diode; No. Of Pins Tt Electronics/optek Technology OPR5911

Description
Photo Diode; No. of Pins:12Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:-; Angle of Half Sensitivity ±:-; Dark Current:-; Operating Temperature Min:-; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Photo Diode; No. of Pins:12Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:-; Angle of Half Sensitivity ±:-; Dark Current:-; Operating Temperature Min:-; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode; No. Of Pins Tt Electronics/optek Technology - 01C3522 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode; No. Of Pins Tt Electronics/optek Technology
01C3522
Photo Diode; No. Of Pins Tt Electronics/optek Technology 01C3522
Photo Diode; No. of Pins:12Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:-; Angle of Half Sensitivity ±:-; Dark Current:-; Operating Temperature Min:-; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Photo Diode; No. of Pins:12Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:-; Angle of Half Sensitivity ±:-; Dark Current:-; Operating Temperature Min:-; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01C3522
Product Name Photo Diode; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
TVS Diodes - 1221212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details