TT Electronics Sensors, Transducers - Optical Sensors - Reflective - Analog Output OPR5005

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331846-OPR5005 Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output Packaging: Bulk Standard Package: 150 Mounting: Surface Mount Output Type: Phototransistor Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 25 mA Current - DC Forward (If) (Max): 50 mA Sensing Method: Reflective Sensing Distance: 0.050" (1.27mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Other Part Number: 365-1871,OPR5005-ND RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331846-OPR5005 Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output Packaging: Bulk Standard Package: 150 Mounting: Surface Mount Output Type: Phototransistor Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 25 mA Current - DC Forward (If) (Max): 50 mA Sensing Method: Reflective Sensing Distance: 0.050" (1.27mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Other Part Number: 365-1871,OPR5005-ND RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - 1331846-OPR5005 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
1331846-OPR5005
Sensors, Transducers - Optical Sensors - Reflective - Analog Output 1331846-OPR5005
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331846-OPR5005 Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output Packaging: Bulk Standard Package: 150 Mounting: Surface Mount Output Type: Phototransistor Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 25 mA Current - DC Forward (If) (Max): 50 mA Sensing Method: Reflective Sensing Distance: 0.050" (1.27mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Other Part Number: 365-1871,OPR5005-ND RoHS Status: RoHS Compliant

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1331846-OPR5005
Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Packaging: Bulk
Standard Package: 150
Mounting: Surface Mount
Output Type: Phototransistor
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 25 mA
Current - DC Forward (If) (Max): 50 mA
Sensing Method: Reflective
Sensing Distance: 0.050" (1.27mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Other Part Number: 365-1871,OPR5005-ND
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1331846-OPR5005
Product Name Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Unlock Full Specs
to access all available technical data