TT Electronics Ir Diode, 875Nm, Plcc, Smd, Full Reel; Viewing Angle Tt Electronics/optek Technology OPR2800T

Description
IR DIODE, 875NM, PLCC, SMD, FULL REEL; Viewing Angle:100°; Diode Case Style:LCC; Forward Current If(AV):50mA; Forward Voltage VF Max:1.5V; Rise Time:500ns; Fall Time tf:500ps; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR DIODE, 875NM, PLCC, SMD, FULL REEL; Viewing Angle:100°; Diode Case Style:LCC; Forward Current If(AV):50mA; Forward Voltage VF Max:1.5V; Rise Time:500ns; Fall Time tf:500ps; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Diode, 875Nm, Plcc, Smd, Full Reel; Viewing Angle Tt Electronics/optek Technology - 14M2159 - Newark, An Avnet Company
Chicago, IL, United States
Ir Diode, 875Nm, Plcc, Smd, Full Reel; Viewing Angle Tt Electronics/optek Technology
14M2159
Ir Diode, 875Nm, Plcc, Smd, Full Reel; Viewing Angle Tt Electronics/optek Technology 14M2159
IR DIODE, 875NM, PLCC, SMD, FULL REEL; Viewing Angle:100°; Diode Case Style:LCC; Forward Current If(AV):50mA; Forward Voltage VF Max:1.5V; Rise Time:500ns; Fall Time tf:500ps; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

IR DIODE, 875NM, PLCC, SMD, FULL REEL; Viewing Angle:100°; Diode Case Style:LCC; Forward Current If(AV):50mA; Forward Voltage VF Max:1.5V; Rise Time:500ns; Fall Time tf:500ps; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14M2159
Product Name Ir Diode, 875Nm, Plcc, Smd, Full Reel; Viewing Angle Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 60LQ100SCS - 60LQ100SCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
Diodes - NC405 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
High-speed switching diode - BAS16GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
10 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details