Manufacturer: TT Electronics
Win Source Part Number: 888180-OPL820
Series: Photologic®
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Optical Sensor 935nm Photo Detector, Logic Output Push-Pull TO-18 small
Package: TO-18 small
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: OPL820-ND, 365-1868
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 888180-OPL820 |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Logic Output - OPL820 |