TT Electronics Optoswitch; No. Of Pins Tt Electronics/optek Technology OPL820

Description
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; No. Of Pins Tt Electronics/optek Technology - 91B5824 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; No. Of Pins Tt Electronics/optek Technology
91B5824
Optoswitch; No. Of Pins Tt Electronics/optek Technology 91B5824
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:- RoHS Compliant: Yes

OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 91B5824
Product Name Optoswitch; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Zener Diodes - 1219483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4480US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 33 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details